TE Connectivity Contacts 794018-1

Description
.062 CP&S PIN PTPBR L/P 30-24
Request a Quote Datasheet
Description
.062 CP&S PIN PTPBR L/P 30-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794018-1
Contacts 794018-1
.062 CP&S PIN PTPBR L/P 30-24

.062 CP&S PIN PTPBR L/P 30-24

Buy Now
Swedesboro, NJ, United States
Contacts
794018-1
Contacts 794018-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A14016-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14016-ND
Rectangular Connector Contacts A14016-ND
Pin Contact Tin 24-30 AWG Crimp

Pin Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 24Awg; Product Range Amp - Te Connectivity - 68AH8737 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg; Product Range Amp - Te Connectivity
68AH8737
Contact, Pin, Crimp, 24Awg; Product Range Amp - Te Connectivity 68AH8737
CONTACT, PIN, CRIMP, 24AWG; Product Range:Commercial .062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24AWG; Product Range:Commercial .062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794018-1 A14016-ND 68AH8737
Product Name Contacts Rectangular Connector Contacts Contact, Pin, Crimp, 24Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details