Win Source Part Number: 1363096-794017-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial .062" Pin and Socket
Package: Bulk
Product Status: Active
Base Product Number: 794017
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Tin
Pin Contact Tin 18-24 AWG Crimp
.062 Pin & Socket, Male, Crimp, 7A, 24-18 AWG Product overview: 794017-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794017-1 can be used for catalog matching and distributor lookup.
Contact, Commercial 0.062" Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363096-794017-1 | A14015-ND | 332-794017-1 | 794017-1 | 46Y9527 | 92F9061 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 7A Electronic Connector | Contacts | Contact, Commercial 0.062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Crimp | Crimp | Crimp | |||
| Contact Size (AWG) | 18 to 24 AWG | 24 AWG |