TE Connectivity Rectangular Connector Contacts 794016-1

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14049-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14049-ND
Rectangular Connector Contacts A14049-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 794016-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794016-1
Contacts 794016-1
.062 CP&S SOK PTPBR L/P 24-18

.062 CP&S SOK PTPBR L/P 24-18

Buy Now
Swedesboro, NJ, United States
Contacts
794016-1
Contacts 794016-1
Contacts

Contacts

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 92F9060 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
92F9060
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 92F9060
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Commercial 0.062
Chicago, IL, United States
Contact, Commercial 0.062" Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
28T0465
Contact, Commercial 0.062" Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 28T0465
Contact, Commercial 0.062" Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Commercial 0.062" Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14049-ND 794016-1 92F9060 28T0465
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Commercial 0.062" Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data