TE Connectivity Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity 794001-2-C

Description
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
Description
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity - 92F6022 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
92F6022
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity 92F6022
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F6022
Product Name Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers