TE Connectivity Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity 794001-1-C

Description
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
Description
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity - 92F6021 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
92F6021
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity 92F6021
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F6021
Product Name Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products