TE Connectivity Contacts 794000-2

Description
MR RECEPTACLE AU PHBZ
Request a Quote Datasheet
Description
MR RECEPTACLE AU PHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794000-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794000-2
Contacts 794000-2
MR RECEPTACLE AU PHBZ

MR RECEPTACLE AU PHBZ

Buy Now
Rectangular Connector Contacts - A100824TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100824TR-ND
Rectangular Connector Contacts A100824TR-ND
Socket Contact Gold 24-26 AWG Crimp

Socket Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100824CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100824CT-ND
Rectangular Connector Contacts A100824CT-ND
Socket Contact Gold 24-26 AWG Crimp

Socket Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity - 96B6824 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
96B6824
Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity 96B6824
CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:MR Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, SOLDER; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:MR Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794000-2 A100824TR-ND 96B6824
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26-24Awg, Solder; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data