TE Connectivity Cable Transitions & Breakouts 793809-000

Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 793809-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
793809-000
Cable Transitions & Breakouts 793809-000
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25
  • Material Systems Code : 25

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ]
  • Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 86
  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 322A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 158

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 793809-000
Product Name Cable Transitions & Breakouts
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers