TE Connectivity Data Bus Couplers 789709-000

Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 789709-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
789709-000
Data Bus Couplers 789709-000
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Coupler Options : Without Internal Terminator but with Reverse Bus
  • Number of Stubs : 1

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler
  • Data Bus Cable Type : 10612 (Single Optimized Shield Cable)

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 789709-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-1634556-7 - TE Connectivity
Specs
Package Type Jack
Frequency Range 2000.00 MHz
View Details
RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details