Body Features Product Weight : .35 KG [.772 LB ]
Dimensions Compatible Cable Bundle Diameter Range : 36 - 40 MM [1.4 - 1.5 INCH ]
Electrical Characteristics Breaking Load (Min) (KN) : .75 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : ESB 16142
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Suspension Clamp
Body Features
- Product Weight : .35 KG [.772 LB ]
Dimensions
- Compatible Cable Bundle Diameter Range : 36 - 40 MM [1.4 - 1.5 INCH ]
Electrical Characteristics
- Breaking Load (Min) (KN) : .75
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : ESB 16142
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Type
- Power Component Options : Self Supporting
- Power System Clamp Style : Suspension Clamp