TE Connectivity High Speed Pluggable IO Connectors & Cages 788862-1

Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 788862-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
788862-1
High Speed Pluggable IO Connectors & Cages 788862-1
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 30

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-788862-1
Electronic Connector 366-788862-1
30 Pos 0.8mm Pitch 10Gbps Female Right Angle Header Product overview: 788862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-788862-1 can be used for catalog matching and distributor lookup.

30 Pos 0.8mm Pitch 10Gbps Female Right Angle Header Product overview: 788862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-788862-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A97460TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97460TR-ND
Pluggable Connector Assemblies A97460TR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97460DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97460DKR-ND
Pluggable Connector Assemblies A97460DKR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97460CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97460CT-ND
Pluggable Connector Assemblies A97460CT-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 788862-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
788862-1
I/O Connectors 788862-1
PT30 XFP CONNECTOR, SFP

PT30 XFP CONNECTOR, SFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
788862-1
I/O Connectors 788862-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 788862-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
788862-1
Pluggable Connector Assemblies 788862-1
CONN XFP RCPT 30POS SLD R/A SMD

CONN XFP RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet
Connector, Xfp, Rcpt, 30Pos, R/a; Connector Type Te Connectivity - 74M7770 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xfp, Rcpt, 30Pos, R/a; Connector Type Te Connectivity
74M7770
Connector, Xfp, Rcpt, 30Pos, R/a; Connector Type Te Connectivity 74M7770
CONNECTOR, XFP, RCPT, 30POS, R/A; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, XFP, RCPT, 30POS, R/A; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
CONN XFP 30POS 15GOLD SMD - 792-788862-1 - Utmel Electronic Limited
Hong Kong, China
CONN XFP 30POS 15GOLD SMD
792-788862-1
CONN XFP 30POS 15GOLD SMD 792-788862-1
CONN XFP 30POS 15GOLD SMD

CONN XFP 30POS 15GOLD SMD

Supplier's Site
Pluggable Connectors - 788862-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
788862-1
Pluggable Connectors 788862-1
CONN XFP RCPT 30POS SLD R/A SMD

CONN XFP RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 788862-1 366-788862-1 A97460TR-ND 788862-1 788862-1 74M7770 792-788862-1 788862-1
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Connector, Xfp, Rcpt, 30Pos, R/a; Connector Type Te Connectivity CONN XFP 30POS 15GOLD SMD Pluggable Connectors
Termination Surface Mount SMD/SMT Solder Solder
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Surface Mount
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data