TE Connectivity CompactFlash Connectors 788667-1

Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No
Request a Quote
Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 788667-1 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
788667-1
CompactFlash Connectors 788667-1
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No

Body Features


  • Color : Black
  • Hold-Down : Without

Configuration Features


  • Lead Configuration : Staggered
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • Vacuum Tape : Without

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board.

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • CompactFlash Product Type : Header Only
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Format : CompactFlash
  • PCB Offset : 0 MM  [0 INCH ]
  • Product Type : Removable Memory Products
  • Profile : Low
  • Sealable : No
  • Shielded : No
Buy Now
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity - 24C5568 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
24C5568
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity 24C5568
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site
50 Ra Smt Hdr Compact Flash Amp - Te Connectivity - 77AC1128 - Newark, An Avnet Company
Chicago, IL, United States
50 Ra Smt Hdr Compact Flash Amp - Te Connectivity
77AC1128
50 Ra Smt Hdr Compact Flash Amp - Te Connectivity 77AC1128
50 RA SMT HDR COMPACT FLASH

50 RA SMT HDR COMPACT FLASH

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 788667-1 24C5568
Product Name CompactFlash Connectors Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products