TE Connectivity CompactFlash Connectors 788643-1

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 788643-1 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
788643-1
CompactFlash Connectors 788643-1
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - A115676-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A115676-ND
PC Card Sockets A115676-ND
50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold

50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold

Buy Now Datasheet
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity - 85C0458 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
85C0458
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity 85C0458
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
50 Hdr Vert Smt Compactflash Amp - Te Connectivity - 77AC1127 - Newark, An Avnet Company
Chicago, IL, United States
50 Hdr Vert Smt Compactflash Amp - Te Connectivity
77AC1127
50 Hdr Vert Smt Compactflash Amp - Te Connectivity 77AC1127
50 HDR VERT SMT COMPACTFLASH

50 HDR VERT SMT COMPACTFLASH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 788643-1 A115676-ND 85C0458
Product Name CompactFlash Connectors PC Card Sockets Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
Connector Type Wire to Board Connector Connector
Unlock Full Specs
to access all available technical data