Body Features Connector Profile : High PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 40 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.35 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1.27 - 2.03 MICM [50 - 79.92 MICIN ]
Dimensions Connector Height : 17.5 MM [.68 INCH ] PCB Thickness (Recommended) : 19.3 MM [.76 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 30
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ] Rectangular Termination Post & Tail Width : .97 MM [.038 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Connector Profile : High
- PCB Retention Feature Material : Brass
- PCB Retention Feature Plating Material : Tin over Nickel
Configuration Features
- Board-to-Board Configuration : Perpendicular
- Number of Positions : 40
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3.35
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1.27 - 2.03 MICM [50 - 79.92 MICIN ]
Dimensions
- Connector Height : 17.5 MM [.68 INCH ]
- PCB Thickness (Recommended) : 19.3 MM [.76 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 2
- Operating Voltage (VAC) : 30
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Positioning Bosses
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 50
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ]
- Rectangular Termination Post & Tail Width : .97 MM [.038 INCH ]
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]