TE Connectivity ™ D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-2 787780-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 160 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 160 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-2 -  - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-2
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-2
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 160 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Features: Buzzers Transducer, Externally Driven Piezo 1.5 V - 2kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 30 mA
Voltage - Rated: 160 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-2
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details