TE Connectivity DC Jack Connectors 787615-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 787615-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
787615-1
DC Jack Connectors 787615-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 99

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 787615-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
787615-1-ND
Blade Type Power Connector Assemblies 787615-1-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Board Edge, Cutout; Surface Mount"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Board Edge, Cutout; Surface Mount"

Buy Now Datasheet
Bat Int,ins Asy W/tab,5P,12.0V Rohs Compliant Amp - Te Connectivity - 34B1995 - Newark, An Avnet Company
Chicago, IL, United States
Bat Int,ins Asy W/tab,5P,12.0V Rohs Compliant Amp - Te Connectivity
34B1995
Bat Int,ins Asy W/tab,5P,12.0V Rohs Compliant Amp - Te Connectivity 34B1995
BAT INT,INS ASY W/TAB,5P,12.0V ROHS COMPLIANT: YES

BAT INT,INS ASY W/TAB,5P,12.0V ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connector Assemblies - 787615-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
787615-1
Blade Type Power Connector Assemblies 787615-1
CONN RCPT 5POS 5.00MM SLDR

CONN RCPT 5POS 5.00MM SLDR

Supplier's Site Datasheet
Blade Type Power Connectors - 787615-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
787615-1
Blade Type Power Connectors 787615-1
CONN RCPT 5POS 5.00MM SLDR

CONN RCPT 5POS 5.00MM SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787615-1 787615-1-ND 34B1995 787615-1 787615-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Bat Int,ins Asy W/tab,5P,12.0V Rohs Compliant Amp - Te Connectivity Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Board Edge, Cutout; Surface Mount Board Edge, Cutout; Surface Mount Board Edge, Cutout; Surface Mount
Voltage Rating 50 volts
Current Rating 8.8 amps
Unlock Full Specs
to access all available technical data