TE Connectivity DC Jack Connectors 787614-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 787614-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
787614-1
DC Jack Connectors 787614-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123184-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123184-ND
Blade Type Power Connector Assemblies A123184-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Board Edge, Cutout; Surface Mount"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Board Edge, Cutout; Surface Mount"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1334228-787614-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1334228-787614-1
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1334228-787614-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334228-787614-1 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Tray Number of Positions: 5 Pitch: 0.197" (5.00mm) Color: Black Features: Right Hand Keying Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Nickel Contact Material: Phosphor Bronze Connector Style: 10.8V Battery Voltage Rating: 10.8 V Material - Insulation: Polycarbonate (PC) Standard Package: 88 Mounting: Board Edge, Cutout; Surface Mount Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A123184,787614-1-ND Base Product Number: 787614 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334228-787614-1
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Tray
Number of Positions: 5
Pitch: 0.197" (5.00mm)
Color: Black
Features: Right Hand Keying
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Nickel
Contact Material: Phosphor Bronze
Connector Style: 10.8V Battery
Voltage Rating: 10.8 V
Material - Insulation: Polycarbonate (PC)
Standard Package: 88
Mounting: Board Edge, Cutout; Surface Mount
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A123184,787614-1-ND
Base Product Number: 787614
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
7A 10.8V Electronic Connector
101-787614-1
7A 10.8V Electronic Connector 101-787614-1
5 Pos 5mm Pitch RA Header, 7A, 10.8V, Solder, Black Product overview: 787614-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 10.8V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 10.8V, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-787614-1 can be used for catalog matching and distributor lookup.

5 Pos 5mm Pitch RA Header, 7A, 10.8V, Solder, Black Product overview: 787614-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 10.8V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 10.8V, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-787614-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 787614-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
787614-1
Blade Type Power Connectors 787614-1
CONN RCPT 5POS 5.00MM SLDR

CONN RCPT 5POS 5.00MM SLDR

Supplier's Site Datasheet
Bat Int,ins Asy W/tab,5P,10.8V Rohs Compliant Amp - Te Connectivity - 16H5873 - Newark, An Avnet Company
Chicago, IL, United States
Bat Int,ins Asy W/tab,5P,10.8V Rohs Compliant Amp - Te Connectivity
16H5873
Bat Int,ins Asy W/tab,5P,10.8V Rohs Compliant Amp - Te Connectivity 16H5873
BAT INT,INS ASY W/TAB,5P,10.8V ROHS COMPLIANT: YES

BAT INT,INS ASY W/TAB,5P,10.8V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787614-1 A123184-ND 1334228-787614-1 101-787614-1 787614-1 16H5873
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 7A 10.8V Electronic Connector Blade Type Power Connectors Bat Int,ins Asy W/tab,5P,10.8V Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Board Edge, Cutout; Surface Mount Board Edge, Cutout; Surface Mount Board Edge, Cutout; Surface Mount
Voltage Rating 50 volts 11 volts 11 volts
Current Rating 8.8 amps 7.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data