TE Connectivity Batt Contact, Copper Alloy, 7.2V/weldtab; Battery Sizes Accepted Amp Te Connectivity 787613-1

Description
BATT CONTACT, COPPER ALLOY, 7.2V/WELDTAB; Battery Sizes Accepted:-; Battery Terminals:Weld Tab; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATT CONTACT, COPPER ALLOY, 7.2V/WELDTAB; Battery Sizes Accepted:-; Battery Terminals:Weld Tab; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Contact, Copper Alloy, 7.2V/weldtab; Battery Sizes Accepted Amp Te Connectivity - 01Y1309 - Newark, An Avnet Company
Chicago, IL, United States
Batt Contact, Copper Alloy, 7.2V/weldtab; Battery Sizes Accepted Amp Te Connectivity
01Y1309
Batt Contact, Copper Alloy, 7.2V/weldtab; Battery Sizes Accepted Amp Te Connectivity 01Y1309
BATT CONTACT, COPPER ALLOY, 7.2V/WELDTAB; Battery Sizes Accepted:-; Battery Terminals:Weld Tab; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATT CONTACT, COPPER ALLOY, 7.2V/WELDTAB; Battery Sizes Accepted:-; Battery Terminals:Weld Tab; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01Y1309
Product Name Batt Contact, Copper Alloy, 7.2V/weldtab; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details