TE Connectivity Board-to-Board Headers & Receptacles 787535-4

Description
Body Features Connector Profile : High PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.45 INCH ] PCB Thickness (Recommended) (INCH) : .76 Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Leg, Boardlock Operation/Applicatio n Circuit Application : Signal Other Comment : Without Sequenced Contacts Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : High PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.45 INCH ] PCB Thickness (Recommended) (INCH) : .76 Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Leg, Boardlock Operation/Applicatio n Circuit Application : Signal Other Comment : Without Sequenced Contacts Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 787535-4 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
787535-4
Board-to-Board Headers & Receptacles 787535-4
Body Features Connector Profile : High PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.45 INCH ] PCB Thickness (Recommended) (INCH) : .76 Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Leg, Boardlock Operation/Applicatio n Circuit Application : Signal Other Comment : Without Sequenced Contacts Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : High
  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3, 2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Mating Tab Thickness : .32 MM  [.013 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.45 INCH ]
  • PCB Thickness (Recommended) (INCH) : .76

Electrical Characteristics


  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Positioning Bosses
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg, Boardlock

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Without Sequenced Contacts

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
80 Bldmate Rcpt Assy Lead Free Rohs Compliant Amp - Te Connectivity - 42K8825 - Newark, An Avnet Company
Chicago, IL, United States
80 Bldmate Rcpt Assy Lead Free Rohs Compliant Amp - Te Connectivity
42K8825
80 Bldmate Rcpt Assy Lead Free Rohs Compliant Amp - Te Connectivity 42K8825
80 BLDMATE RCPT ASSY LEAD FREE ROHS COMPLIANT: YES

80 BLDMATE RCPT ASSY LEAD FREE ROHS COMPLIANT: YES

Supplier's Site
80 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity - 77AC1115 - Newark, An Avnet Company
Chicago, IL, United States
80 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity
77AC1115
80 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity 77AC1115
80 BLDMATE RCPT ASSY LEAD FREE

80 BLDMATE RCPT ASSY LEAD FREE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 787535-4 42K8825
Product Name Board-to-Board Headers & Receptacles 80 Bldmate Rcpt Assy Lead Free Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28570-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers