TE Connectivity DC Jack Connectors 787526-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 2 MM  [.08 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 2 MM  [.08 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 787526-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
787526-1
DC Jack Connectors 787526-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 2 MM  [.08 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 2 MM  [.08 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 21

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 787526-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
787526-1-ND
Blade Type Power Connector Assemblies 787526-1-ND
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Battery Holders, Clips & Contacts - 787526-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
787526-1
Battery Holders, Clips & Contacts 787526-1
MDI RECEPTACLE ASSEMBLY,6P

MDI RECEPTACLE ASSEMBLY,6P

Buy Now
Mdi Receptacle Assembly,6P Rohs Compliant Amp - Te Connectivity - 34B1982 - Newark, An Avnet Company
Chicago, IL, United States
Mdi Receptacle Assembly,6P Rohs Compliant Amp - Te Connectivity
34B1982
Mdi Receptacle Assembly,6P Rohs Compliant Amp - Te Connectivity 34B1982
MDI RECEPTACLE ASSEMBLY,6P ROHS COMPLIANT: NO

MDI RECEPTACLE ASSEMBLY,6P ROHS COMPLIANT: NO

Supplier's Site Datasheet
Blade Type Power Connectors - 787526-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
787526-1
Blade Type Power Connectors 787526-1
CONN RCPT 6POS 2.00MM R/A SLDR

CONN RCPT 6POS 2.00MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787526-1 787526-1-ND 787526-1 34B1982 787526-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Battery Holders, Clips & Contacts Mdi Receptacle Assembly,6P Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data