TE Connectivity DC Jack Connectors 787439-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 787439-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
787439-1
DC Jack Connectors 787439-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 99 Product Type Features Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 99

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123183-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123183-ND
Blade Type Power Connector Assemblies A123183-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Surface Mount"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Surface Mount"

Buy Now Datasheet
Batt Int,insert Assy,5P,12.0V Rohs Compliant Amp - Te Connectivity - 16H5860 - Newark, An Avnet Company
Chicago, IL, United States
Batt Int,insert Assy,5P,12.0V Rohs Compliant Amp - Te Connectivity
16H5860
Batt Int,insert Assy,5P,12.0V Rohs Compliant Amp - Te Connectivity 16H5860
BATT INT,INSERT ASSY,5P,12.0V ROHS COMPLIANT: YES

BATT INT,INSERT ASSY,5P,12.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Blade Type Power Connectors - 787439-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
787439-1
Blade Type Power Connectors 787439-1
CONN RCPT 5POS 5.00MM SMD SLDR

CONN RCPT 5POS 5.00MM SMD SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 787439-1 A123183-ND 16H5860 787439-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Batt Int,insert Assy,5P,12.0V Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Voltage Rating 50 volts
Current Rating 8.8 amps
Unlock Full Specs
to access all available technical data