TE Connectivity Electronic Connector 787419-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-787419-1
Electronic Connector 316-787419-1
Conn Battery HDR 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port Product overview: 787419-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-787419-1 can be used for catalog matching and distributor lookup.

Conn Battery HDR 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port Product overview: 787419-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-787419-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 787419-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
787419-1-ND
Blade Type Power Connector Assemblies 787419-1-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
CONN HDR 5POS 5.00MM PCB SLDR - 792-787419-1 - Utmel Electronic Limited
Hong Kong, China
CONN HDR 5POS 5.00MM PCB SLDR
792-787419-1
CONN HDR 5POS 5.00MM PCB SLDR 792-787419-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site
Hdr Asy.vert.str Tail.10.8V Amp - Te Connectivity - 42AJ6808 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Asy.vert.str Tail.10.8V Amp - Te Connectivity
42AJ6808
Hdr Asy.vert.str Tail.10.8V Amp - Te Connectivity 42AJ6808
HDR ASY.VERT.STR TAIL.10.8V

HDR ASY.VERT.STR TAIL.10.8V

Supplier's Site
Blade Type Power Connectors - 787419-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
787419-1
Blade Type Power Connectors 787419-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787419-1 316-787419-1 787419-1-ND 792-787419-1 42AJ6808 787419-1
Product Name Electronic Connector Blade Type Power Connector Assemblies CONN HDR 5POS 5.00MM PCB SLDR Hdr Asy.vert.str Tail.10.8V Amp - Te Connectivity Blade Type Power Connectors
Termination Solder Solder
Voltage Rating 11 volts 11 volts
Connector Type Header, Male Blades
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data