Win Source Part Number: 1351013-787317-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: CHAMP .050 I
Type: SCA-2
Number of Positions: 40
Features: Board Guide, Board Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: Outer Shroud Contacts
Standard Package: 50
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 787317
40 Position Receptacle Connector SCA-2 Through Hole Solder
40 BMATE RCPT ASSY, PB FREE
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 787317-4 | 1351013-787317-4 | A97697-ND | 77AC1113 |
| Product Name | I/O Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Centronics Connectors | 40 Bmate Rcpt Assy, Pb Free Amp - Te Connectivity |
| Connector Type | Centronics Connector | Receptacle |