TE Connectivity Centronics Connectors 787311-4

Description
80 Position Receptacle Connector SCA-2, SCSI Through Hole Solder
Request a Quote Datasheet
Description
80 Position Receptacle Connector SCA-2, SCSI Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A97701-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A97701-ND
Centronics Connectors A97701-ND
80 Position Receptacle Connector SCA-2, SCSI Through Hole Solder

80 Position Receptacle Connector SCA-2, SCSI Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-787311-4
Electronic Connector 438-787311-4
SCSI RCP Connector, 80 Pos, 2.54mm Pitch, Gold/Tin Plated Bronze, Thru-Hole Product overview: 787311-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-787311-4 can be used for catalog matching and distributor lookup.

SCSI RCP Connector, 80 Pos, 2.54mm Pitch, Gold/Tin Plated Bronze, Thru-Hole Product overview: 787311-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-787311-4 can be used for catalog matching and distributor lookup.

Supplier's Site
I/O Connectors - 787311-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
787311-4
I/O Connectors 787311-4
80 BMATE RCPT ASSY, PB FREE

80 BMATE RCPT ASSY, PB FREE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
787311-4
I/O Connectors 787311-4
I/O Connectors

I/O Connectors

Buy Now
Connector, Rcpt, 80Pos, 2Rows, 1.27Mm; Connector Systems Te Connectivity - 42K7930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Rows, 1.27Mm; Connector Systems Te Connectivity
42K7930
Connector, Rcpt, 80Pos, 2Rows, 1.27Mm; Connector Systems Te Connectivity 42K7930
CONNECTOR, RCPT, 80POS, 2ROWS, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:CHAMP 050 I Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROWS, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:CHAMP 050 I Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97701-ND 438-787311-4 787311-4 42K7930
Product Name Centronics Connectors Electronic Connector I/O Connectors Connector, Rcpt, 80Pos, 2Rows, 1.27Mm; Connector Systems Te Connectivity
Connector Type Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data