TE Connectivity Connector Backshells 787229-1

Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range (INCH) : .56 - .64 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk, Kit Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range (INCH) : .56 - .64 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk, Kit Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 787229-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
787229-1
Connector Backshells 787229-1
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range (INCH) : .56 - .64 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bulk, Kit Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .56 - .64

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bulk, Kit
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A114418-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A114418-ND
D-Sub, D-Shaped Connector Backshells, Hoods A114418-ND
68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
355-787229-1
Automotive Electronic Connector 355-787229-1
Backshell Kit 180° Bright Tin-Lead Over Copper Steel Automotive Bulk Product overview: 787229-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-787229-1 can be used for catalog matching and distributor lookup.

Backshell Kit 180° Bright Tin-Lead Over Copper Steel Automotive Bulk Product overview: 787229-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-787229-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Backshell - 787229-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
787229-1
Connector Backshell 787229-1
68 .8MM CHAMP BACKSHELL KIT

68 .8MM CHAMP BACKSHELL KIT

Buy Now
68 .8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity - 08H0997 - Newark, An Avnet Company
Chicago, IL, United States
68 .8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity
08H0997
68 .8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity 08H0997
68 .8MM CHAMP BACKSHELL KIT ROHS COMPLIANT: YES

68 .8MM CHAMP BACKSHELL KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787229-1 A114418-ND 355-787229-1 787229-1 08H0997
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Automotive Electronic Connector Connector Backshell 68 .8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2141272-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
3 suppliers