TE Connectivity D-Shaped Connectors 787170-7

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 787170-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
787170-7
D-Shaped Connectors 787170-7
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead over Nickel, Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin-Lead
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 787170-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
787170-7
D-Sub Connectors 787170-7
68 50SR R/A RCPT ASSY,REDESIGN

68 50SR R/A RCPT ASSY,REDESIGN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
787170-7
D-Sub Connectors 787170-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-787170-7
Electronic Connector 439-787170-7
SCSI RCP 68 Pos RA Solder Thru-Hole Connector Product overview: 787170-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-787170-7 can be used for catalog matching and distributor lookup.

SCSI RCP 68 Pos RA Solder Thru-Hole Connector Product overview: 787170-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-787170-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A3324-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A3324-ND
D-Sub Connector Assemblies A3324-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1040814-787170-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1040814-787170-7
Connectors, Interconnects - D-Sub Connectors 1040814-787170-7
Win Source Part Number: 1040814-787170-7 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE .050 III Number of Positions: 68 Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Connector Style: D-Type Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 8 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.146" (3.71mm) Alternative Parts (Cross-Reference): 90122-0794; 5787394-7; 787171-7; 787395-5787170-7.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 750737-7,A3324,2266- 787170-7 Base Product Number: 787170 RoHS Status: RoHS non-compliant

Win Source Part Number: 1040814-787170-7
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE .050 III
Number of Positions: 68
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Connector Style: D-Type
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 8
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.146" (3.71mm)
Alternative Parts (Cross-Reference): 90122-0794; 5787394-7; 787171-7; 787395-5787170-7.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 750737-7,A3324,2266-787170-7
Base Product Number: 787170
RoHS Status: RoHS non-compliant

Buy Now Datasheet
68 50Sr R/a Rcpt Assy,redesign Amp - Te Connectivity - 77AC1111 - Newark, An Avnet Company
Chicago, IL, United States
68 50Sr R/a Rcpt Assy,redesign Amp - Te Connectivity
77AC1111
68 50Sr R/a Rcpt Assy,redesign Amp - Te Connectivity 77AC1111
68 50SR R/A RCPT ASSY,REDESIGN

68 50SR R/A RCPT ASSY,REDESIGN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 787170-7 787170-7 439-787170-7 A3324-ND 1040814-787170-7 77AC1111
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors 68 50Sr R/a Rcpt Assy,redesign Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data