TE Connectivity D-Shaped Connectors 787082-7

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Clinch Nut, 5-56 UNC Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Clinch Nut, 5-56 UNC Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 787082-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
787082-7
D-Shaped Connectors 787082-7
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Clinch Nut, 5-56 UNC Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin-Lead
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 5-56 UNC
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A3321-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A3321-ND
D-Sub Connector Assemblies A3321-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 787082-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
787082-7
D-Sub Connectors 787082-7
68 50SR R/A RCPT ASSY,REDESIGN

68 50SR R/A RCPT ASSY,REDESIGN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
787082-7
D-Sub Connectors 787082-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-787082-7
Electronic Connector 438-787082-7
68 50SR R/A RCPT ASSY,REDESIGN Product overview: 787082-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-787082-7 can be used for catalog matching and distributor lookup.

68 50SR R/A RCPT ASSY,REDESIGN Product overview: 787082-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-787082-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - 787082-7 - 908434-787082-7 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 787082-7
908434-787082-7
D - SUB, D - SHAPED connectors - 787082-7 908434-787082-7
Manufacturer: TE Connectivity Win Source Part Number: 908434-787082-7 Series: AMPLIMITE .050 III Operating Temperature Range: -55°C ~ 105°C Features: 68 Position D-Type Receptacle, Female Sockets Connector Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 787082 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 7870827, A3321

Manufacturer: TE Connectivity
Win Source Part Number: 908434-787082-7
Series: AMPLIMITE .050 III
Operating Temperature Range: -55°C ~ 105°C
Features: 68 Position D-Type Receptacle, Female Sockets Connector
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 787082
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 7870827, A3321

Buy Now Datasheet
Wire-Board Connector, Rcpt 68Pos 1.27Mm; No. Of Contacts Amp - Te Connectivity - 66F4311 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Rcpt 68Pos 1.27Mm; No. Of Contacts Amp - Te Connectivity
66F4311
Wire-Board Connector, Rcpt 68Pos 1.27Mm; No. Of Contacts Amp - Te Connectivity 66F4311
WIRE-BOARD CONNECTOR, RCPT 68POS 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Contact Material:Phosphor BronzeRoHS Compliant: No

WIRE-BOARD CONNECTOR, RCPT 68POS 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Contact Material:Phosphor BronzeRoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787082-7 A3321-ND 787082-7 438-787082-7 908434-787082-7 66F4311
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D - SUB, D - SHAPED connectors - 787082-7 Wire-Board Connector, Rcpt 68Pos 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector Wire to Board Connector
Termination Through Hole - Press-Fit, Through Hole - Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data