TE Connectivity Connector Backshells 787032-7

Description
Body Features Primary Product Color : Black Primary Product Material : ABS Configuration Features Number of Positions : 68 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : ABS Configuration Features Number of Positions : 68 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 787032-7 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
787032-7
Connector Backshells 787032-7
Body Features Primary Product Color : Black Primary Product Material : ABS Configuration Features Number of Positions : 68 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : ABS

Configuration Features


  • Number of Positions : 68

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Backshell Product Style : Unshielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A35102-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A35102-ND
D-Sub, D-Shaped Connector Backshells, Hoods A35102-ND
68 Position Two Piece Backshell Connector Black 180° Unshielded

68 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
D-Sub Connectors - 787032-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
787032-7
D-Sub Connectors 787032-7
68 50SR 25C/L BKSH INDV KIT

68 50SR 25C/L BKSH INDV KIT

Buy Now
68 50Sr 25C/l Bksh Indv Kit Rohs Compliant Amp - Te Connectivity - 07C0861 - Newark, An Avnet Company
Chicago, IL, United States
68 50Sr 25C/l Bksh Indv Kit Rohs Compliant Amp - Te Connectivity
07C0861
68 50Sr 25C/l Bksh Indv Kit Rohs Compliant Amp - Te Connectivity 07C0861
68 50SR 25C/L BKSH INDV KIT ROHS COMPLIANT: YES

68 50SR 25C/L BKSH INDV KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787032-7 A35102-ND 787032-7 07C0861
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors 68 50Sr 25C/l Bksh Indv Kit Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products