TE Connectivity Connector Hardware, Mounts, Locks & Retainers 787004-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.68 MM  [.42 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.68 MM  [.42 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 787004-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
787004-3
Connector Hardware, Mounts, Locks & Retainers 787004-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.68 MM  [.42 INCH ] Thread Length : 4.25 MM  [.167 INCH ] Mechanical Attachment Thread Size : M2 x 0.4 Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 10.68 MM  [.42 INCH ]
  • Thread Length : 4.25 MM  [.167 INCH ]

Mechanical Attachment


  • Thread Size : M2 x 0.4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A97699-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A97699-ND
D-Sub, D-Shaped Connector Jackscrews A97699-ND
Jackscrew Socket, Slotted For CHAMP D-Sub Connectors

Jackscrew Socket, Slotted For CHAMP D-Sub Connectors

Buy Now Datasheet
787004-3 - .8Mm Screwlock Brdmt,bulk Rohs Compliant Amp - Te Connectivity - 84AC3990 - Newark, An Avnet Company
Chicago, IL, United States
787004-3 - .8Mm Screwlock Brdmt,bulk Rohs Compliant Amp - Te Connectivity
84AC3990
787004-3 - .8Mm Screwlock Brdmt,bulk Rohs Compliant Amp - Te Connectivity 84AC3990
787004-3 - .8MM SCREWLOCK BRDMT,BULK ROHS COMPLIANT: YES

787004-3 - .8MM SCREWLOCK BRDMT,BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 787004-3 A97699-ND 84AC3990
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews 787004-3 - .8Mm Screwlock Brdmt,bulk Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Sub Connector Assemblies - A114803-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
D - SUB, D - SHAPED connectors - 094-6136-0000 - 905368-094-6136-0000 - Win Source Electronics
Specs
Mounting Free Hanging (In-Line)
View Details
3 suppliers