TE Connectivity Rectangular Power Backshell, 90Deg; Product Range Te Connectivity 787-8055-30M

Description
RECTANGULAR POWER BACKSHELL, 90DEG; Product Range:DMC-MD Series; Cable Exit Angle:90°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BACKSHELL, 90DEG; Product Range:DMC-MD Series; Cable Exit Angle:90°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Backshell, 90Deg; Product Range Te Connectivity - 74AH3266 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Backshell, 90Deg; Product Range Te Connectivity
74AH3266
Rectangular Power Backshell, 90Deg; Product Range Te Connectivity 74AH3266
RECTANGULAR POWER BACKSHELL, 90DEG; Product Range:DMC-MD Series; Cable Exit Angle:90°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECTANGULAR POWER BACKSHELL, 90DEG; Product Range:DMC-MD Series; Cable Exit Angle:90°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AH3266
Product Name Rectangular Power Backshell, 90Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details