TE Connectivity Rectangular Power Backshell, 45Deg; Product Range Te Connectivity 787-8055-20M

Description
RECTANGULAR POWER BACKSHELL, 45DEG; Product Range:DMC-MD Series; Cable Exit Angle:45°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BACKSHELL, 45DEG; Product Range:DMC-MD Series; Cable Exit Angle:45°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Backshell, 45Deg; Product Range Te Connectivity - 74AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Backshell, 45Deg; Product Range Te Connectivity
74AH3264
Rectangular Power Backshell, 45Deg; Product Range Te Connectivity 74AH3264
RECTANGULAR POWER BACKSHELL, 45DEG; Product Range:DMC-MD Series; Cable Exit Angle:45°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECTANGULAR POWER BACKSHELL, 45DEG; Product Range:DMC-MD Series; Cable Exit Angle:45°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AH3264
Product Name Rectangular Power Backshell, 45Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details