TE Connectivity Backshell/clamp, 180Deg C, Thermoplastic; Product Range Te Connectivity 787-8055-17M

Description
BACKSHELL/CLAMP, 180DEG C, THERMOPLASTIC; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
BACKSHELL/CLAMP, 180DEG C, THERMOPLASTIC; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell/clamp, 180Deg C, Thermoplastic; Product Range Te Connectivity - 55AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Backshell/clamp, 180Deg C, Thermoplastic; Product Range Te Connectivity
55AH0161
Backshell/clamp, 180Deg C, Thermoplastic; Product Range Te Connectivity 55AH0161
BACKSHELL/CLAMP, 180DEG C, THERMOPLASTIC; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL/CLAMP, 180DEG C, THERMOPLASTIC; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55AH0161
Product Name Backshell/clamp, 180Deg C, Thermoplastic; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details