TE Connectivity Rectangular Power Backshell, 180Deg; Product Range Te Connectivity 787-8055-12M

Description
RECTANGULAR POWER BACKSHELL, 180DEG; Product Range:DMC-MD Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER BACKSHELL, 180DEG; Product Range:DMC-MD Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Backshell, 180Deg; Product Range Te Connectivity - 74AH3262 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Backshell, 180Deg; Product Range Te Connectivity
74AH3262
Rectangular Power Backshell, 180Deg; Product Range Te Connectivity 74AH3262
RECTANGULAR POWER BACKSHELL, 180DEG; Product Range:DMC-MD Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECTANGULAR POWER BACKSHELL, 180DEG; Product Range:DMC-MD Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AH3262
Product Name Rectangular Power Backshell, 180Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details