TE Connectivity Connector Hardware, Mounts, Locks & Retainers 786585-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 786585-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
786585-2
Connector Hardware, Mounts, Locks & Retainers 786585-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 9 MM  [.354 INCH ]
  • Thread Length : 5.21 MM  [.205 INCH ]

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screwlock Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: PNI Series Length - Below Head: 0.300" (7.62mm) Thread Size: M31x1

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: PNI Series
Length - Below Head: 0.300" (7.62mm)
Thread Size: M31x1

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - A23470-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A23470-ND
D-Sub, D-Shaped Connector Jackscrews A23470-ND
Jackscrew Socket, Slotted For AMPLIMITE Series

Jackscrew Socket, Slotted For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 786585-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
786585-2
D-Sub Connectors 786585-2
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Buy Now
D-Sub Connectors - 786585-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
786585-2
D-Sub Connectors 786585-2
MALE & FEMAL SCLK KIT

MALE & FEMAL SCLK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
786585-2
D-Sub Connectors 786585-2
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 786585-2 A23470-ND 786585-2
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors,Interconnects D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
D-Shaped Connectors - 1-1589477-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers