TE Connectivity D-Shaped Connectors 786554-9

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 786554-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
786554-9
D-Shaped Connectors 786554-9
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Rails
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.39 MM  [.173 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 786554-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
786554-9-ND
D-Sub Connector Assemblies 786554-9-ND
100 Position D-Type Receptacle, Female Sockets Connector

100 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 786554-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
786554-9
D-Sub Connectors 786554-9
100 50SR VRT RCPT,L,R,ACT PIN

100 50SR VRT RCPT,L,R,ACT PIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
786554-9
D-Sub Connectors 786554-9
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 786554-9 786554-9-ND 786554-9
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole - Solder, Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data