TE Connectivity D-Shaped Connectors 786554-2

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latch Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latch Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 786554-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
786554-2
D-Shaped Connectors 786554-2
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latch Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder Termination Post & Tail Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead over Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Rails
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit, Through Hole - Solder
  • Termination Post & Tail Length : 4.39 MM  [.173 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A23753-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23753-ND
D-Sub Connector Assemblies A23753-ND
26 Position D-Type Receptacle, Female Sockets Connector

26 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 786554-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
786554-2
D-Sub Connectors 786554-2
26 50SR VRT RCPT,L,R,ACT PIN

26 50SR VRT RCPT,L,R,ACT PIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
786554-2
D-Sub Connectors 786554-2
D-Sub Connectors

D-Sub Connectors

Buy Now
26 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity - 34B1880 - Newark, An Avnet Company
Chicago, IL, United States
26 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity
34B1880
26 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity 34B1880
26 50SR VRT RCPT,L,R,ACT PIN

26 50SR VRT RCPT,L,R,ACT PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 786554-2 A23753-ND 786554-2 34B1880
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors 26 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole - Press-Fit, Through Hole - Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data