TE Connectivity High Speed Digital & Data Cable 784927-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.25 MM  [.128 INCH ] Conductor Diameter Range : .97 MM  [.038 INCH ] Outside Cable Diameter : 7.39 MM  [.291 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 10 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.25 MM  [.128 INCH ] Conductor Diameter Range : .97 MM  [.038 INCH ] Outside Cable Diameter : 7.39 MM  [.291 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 10 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 784927-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
784927-000
High Speed Digital & Data Cable 784927-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.25 MM  [.128 INCH ] Conductor Diameter Range : .97 MM  [.038 INCH ] Outside Cable Diameter : 7.39 MM  [.291 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 10 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 3.25 MM  [.128 INCH ]
  • Conductor Diameter Range : .97 MM  [.038 INCH ]
  • Outside Cable Diameter : 7.39 MM  [.291 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance (PFF) : 10
  • Impedance (OHM) : 125

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 784927-000 784927-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data