TE Connectivity SolderSleeve Shield Terminators 784869-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 784869-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
784869-000
SolderSleeve Shield Terminators 784869-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Jacket Diameter Range : 4.3 MM  [.17 INCH ]
  • Dielectric Outside Diameter (Max) : 1.25 MM  [.05 INCH ]
  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 784869-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Power Cable Terminations - 039735-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 109765-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 343954-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details