Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Yellow Wire Color (Stripe) : Green
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 2.72 MM [.107 INCH ] Outside Cable Diameter : 3.28 MM [.129 INCH ] Wire Size (AWG) : 10
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Yellow
- Wire Color (Stripe) : Green
Configuration Features
Dimensions
- Conductor Diameter Range : 2.72 MM [.107 INCH ]
- Outside Cable Diameter : 3.28 MM [.129 INCH ]
- Wire Size (AWG) : 10
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]