TE Connectivity Heat Shrink Tubing 782628-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 1200 MM  [47.24 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2 MM  [.079 INCH ] Tubing Size Range : 8 - 25 MM  [.315 - .984 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 1200 MM  [47.24 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2 MM  [.079 INCH ] Tubing Size Range : 8 - 25 MM  [.315 - .984 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 782628-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
782628-000
Heat Shrink Tubing 782628-000
Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 1200 MM  [47.24 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Tolerance) : 2 MM  [.079 INCH ] Tubing Size Range : 8 - 25 MM  [.315 - .984 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : VDE 0370 Oil, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ]
  • Product Length : 1200 MM  [47.24 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2 MM  [.079 INCH ]
  • Tubing Size Range : 8 - 25 MM  [.315 - .984 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Impact, Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 125
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - 782628-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
782628-000
shrink tube 782628-000
Medium / Heavy Wall Tubing

Medium / Heavy Wall Tubing

Buy Now
Swedesboro, NJ, United States
shrink tube
782628-000
shrink tube 782628-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 782628-000 782628-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details