TE Connectivity Mechanical Connectors 779708-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 35 - 70, 70 - 185 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 35 - 70, 70 - 185 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 779708-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
779708-000
Mechanical Connectors 779708-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 35 - 70, 70 - 185 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded, Round, Sector, Solid
  • Primary Product Material : Steel

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 35 - 70, 70 - 185
  • Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 779708-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products