TE Connectivity SolderSleeve Shield Terminators 779207-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 779207-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
779207-000
SolderSleeve Shield Terminators 779207-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ]
  • Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 779207-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 336765-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 192624-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 057101-023 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details