TE Connectivity Connector Backshells 779111-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/05, M83723/96, AS34681, M83723/37, M83723/85, AS34671, M83723/76, M83723/91, M83723/84, AS34081, M83723/48, M83723/40, M83723/42, M83723/67, MS3470, M83723/02, NAS 1694, M83723/07, MS3474, AS34091, M83723/66, M83723/75, MS3475, NAS 1700, NAS 1642, M83723/78, M83723/97, NAS 1652, AS34041, M83723/69, AS34461, M83723/49, NAS 1650, AS34511, M83723/36, AS34121, M83723/82, M83723/13, AS34011, MS3476, NAS 1651, AS34641, M83723/01, NAS 1693, M83723/87, MS3472, M83723/41, AS34001, M83723/14, NAS 1692, M83723/43, M83723/65, AS34501, M83723/68, M83723/38, M83723/86, M83723/08, M83723/71, M83723/74, M83723/98, NAS 1699, AS34061, M83723/92, NAS 1643, M83723/06, MS3471, M83723/04, M83723/77, M83723/95, NAS 1702, M83723/72, MS3459, NAS 1701, M83723/03, M83723/39, AS34241, M83723/73, AS34561, NAS 1599, AS34541, NAS 1653, M83723/83, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/05, M83723/96, AS34681, M83723/37, M83723/85, AS34671, M83723/76, M83723/91, M83723/84, AS34081, M83723/48, M83723/40, M83723/42, M83723/67, MS3470, M83723/02, NAS 1694, M83723/07, MS3474, AS34091, M83723/66, M83723/75, MS3475, NAS 1700, NAS 1642, M83723/78, M83723/97, NAS 1652, AS34041, M83723/69, AS34461, M83723/49, NAS 1650, AS34511, M83723/36, AS34121, M83723/82, M83723/13, AS34011, MS3476, NAS 1651, AS34641, M83723/01, NAS 1693, M83723/87, MS3472, M83723/41, AS34001, M83723/14, NAS 1692, M83723/43, M83723/65, AS34501, M83723/68, M83723/38, M83723/86, M83723/08, M83723/71, M83723/74, M83723/98, NAS 1699, AS34061, M83723/92, NAS 1643, M83723/06, MS3471, M83723/04, M83723/77, M83723/95, NAS 1702, M83723/72, MS3459, NAS 1701, M83723/03, M83723/39, AS34241, M83723/73, AS34561, NAS 1599, AS34541, NAS 1653, M83723/83, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 779111-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
779111-000
Connector Backshells 779111-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/05, M83723/96, AS34681, M83723/37, M83723/85, AS34671, M83723/76, M83723/91, M83723/84, AS34081, M83723/48, M83723/40, M83723/42, M83723/67, MS3470, M83723/02, NAS 1694, M83723/07, MS3474, AS34091, M83723/66, M83723/75, MS3475, NAS 1700, NAS 1642, M83723/78, M83723/97, NAS 1652, AS34041, M83723/69, AS34461, M83723/49, NAS 1650, AS34511, M83723/36, AS34121, M83723/82, M83723/13, AS34011, MS3476, NAS 1651, AS34641, M83723/01, NAS 1693, M83723/87, MS3472, M83723/41, AS34001, M83723/14, NAS 1692, M83723/43, M83723/65, AS34501, M83723/68, M83723/38, M83723/86, M83723/08, M83723/71, M83723/74, M83723/98, NAS 1699, AS34061, M83723/92, NAS 1643, M83723/06, MS3471, M83723/04, M83723/77, M83723/95, NAS 1702, M83723/72, MS3459, NAS 1701, M83723/03, M83723/39, AS34241, M83723/73, AS34561, NAS 1599, AS34541, NAS 1653, M83723/83, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/05, M83723/96, AS34681, M83723/37, M83723/85, AS34671, M83723/76, M83723/91, M83723/84, AS34081, M83723/48, M83723/40, M83723/42, M83723/67, MS3470, M83723/02, NAS 1694, M83723/07, MS3474, AS34091, M83723/66, M83723/75, MS3475, NAS 1700, NAS 1642, M83723/78, M83723/97, NAS 1652, AS34041, M83723/69, AS34461, M83723/49, NAS 1650, AS34511, M83723/36, AS34121, M83723/82, M83723/13, AS34011, MS3476, NAS 1651, AS34641, M83723/01, NAS 1693, M83723/87, MS3472, M83723/41, AS34001, M83723/14, NAS 1692, M83723/43, M83723/65, AS34501, M83723/68, M83723/38, M83723/86, M83723/08, M83723/71, M83723/74, M83723/98, NAS 1699, AS34061, M83723/92, NAS 1643, M83723/06, MS3471, M83723/04, M83723/77, M83723/95, NAS 1702, M83723/72, MS3459, NAS 1701, M83723/03, M83723/39, AS34241, M83723/73, AS34561, NAS 1599, AS34541, NAS 1653, M83723/83, NAS 1641

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L
  • Entry Size Code : 08
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 779111-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers