Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 39.8 MM [1.571 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SC-X-15112
Other Adhesive Code : 164 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 39.8 MM [1.571 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SC-X-15112
Other Adhesive Code : 164 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 39.8 MM [1.571 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SC-X-15112
Other Adhesive Code : 164 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features
Material Code : 51
Material Systems Code : 20
Primary Product Material : Modified Fluoro-Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Expanded Inside Diameter (Min) : 39.8 MM [1.571 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : SC-X-15112
Other
Adhesive Code : 164
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Resistance Protection : Long-Term Fluid Immersion at High Temperatures