TE ConnectivitySolderSleeve Shield Terminators777672-000
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ] Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ] Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Body Features
Lead Color : Green
Lead Plating Material : Tin
Lead Stranding : Stranded
Configuration Features
Pre-Installed Lead : Yes
Pre-Installed Lead Type : 55A0111
Dimensions
Compatible Jacket Diameter Range : 4.3 MM [.17 INCH ]
Dielectric Outside Diameter (Max) : 1.25 MM [.05 INCH ]
Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ]
Pre-Installed Lead Wire Size (AWG) : 24
Pre-Installed Lead Wire Size (CMA) : 475
Pre-Installed Lead Wire Size (MMSQ) : .24
Product Length : 16.5 MM [.65 INCH ]
Recovered Inside Diameter (Max) : 1.27 MM [.05 INCH ]
Shield Outside Diameter (Min) : 2.15 MM [.085 INCH ]
Industry Standards
Government Qualified : No
MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features
Interconnect Device Splice Type : Shield Terminator
Temperature Indicator : Yes
Temperature Indicator Type : Fusible Ring
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]