TE Connectivity Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 776538-1

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP AMPSEAL Series Pin Contacts; Pitch Spacing:4.5mm RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP AMPSEAL Series Pin Contacts; Pitch Spacing:4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity - 18AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
18AH0493
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 18AH0493
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP AMPSEAL Series Pin Contacts; Pitch Spacing:4.5mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP AMPSEAL Series Pin Contacts; Pitch Spacing:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0493
Product Name Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details