TE Connectivity Product Range Amp Te Connectivity 776537-3.

Description
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC1404
Product Range Amp Te Connectivity 29AC1404
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes

Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMPSEAL 16 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1404
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details