TE Connectivity Connector Housing, Rcpt, 3Pos, 4.5Mm; Product Range Te Connectivity 776537-1

Description
CONNECTOR HOUSING, RCPT, 3POS, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3POS, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 4.5Mm; Product Range Te Connectivity - 18AH0492 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 4.5Mm; Product Range Te Connectivity
18AH0492
Connector Housing, Rcpt, 3Pos, 4.5Mm; Product Range Te Connectivity 18AH0492
CONNECTOR HOUSING, RCPT, 3POS, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0492
Product Name Connector Housing, Rcpt, 3Pos, 4.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details