TE Connectivity Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity 776535-1

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity - 18AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity
18AH0491
Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity 18AH0491
CONNECTOR HOUSING, RCPT, 2POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0491
Product Name Connector Housing, Rcpt, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details