TE Connectivity Connector Housing, Plug, 12Pos; Product Range Te Connectivity 776534-1

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Te Connectivity - 18AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Te Connectivity
18AH0490
Connector Housing, Plug, 12Pos; Product Range Te Connectivity 18AH0490
CONNECTOR HOUSING, PLUG, 12POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0490
Product Name Connector Housing, Plug, 12Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details