TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 776533-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 2-SOJ, 2.85mm pitch Product Status: Active Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: Solder, PCB Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 2-SOJ, 2.85mm pitch Product Status: Active Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: Solder, PCB Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 2-SOJ, 2.85mm pitch Product Status: Active Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: Solder, PCB Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 2-SOJ, 2.85mm pitch
Product Status: Active
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder
Contact Termination: Solder, PCB
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVITDM8148CCYE1 - 773606-DVITDM8148CCYE1 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC206-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details